BUD INDUSTRIES, INC. Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries WM-5601

Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:400mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:400mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries - 95M8565 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
95M8565
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries 95M8565
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:400mm; External Height - Imperial:25" RoHS Compliant: Yes

CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:400mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8565
Product Name Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details