BUD INDUSTRIES, INC. Small Wall Mount Box WM-5514

Description
All steel construction, mounting brackets optional
Description
All steel construction, mounting brackets optional

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Small Wall Mount Box
WM-5514
Small Wall Mount Box WM-5514
All steel construction, mounting brackets optional

All steel construction, mounting brackets optional

Supplier's Site
Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries - 06M4892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries
06M4892
Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries 06M4892
ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:-; Body Color:White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:-; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number WM-5514 06M4892
Product Name Small Wall Mount Box Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries
Type Operator Station
Shape Rectangular; Square
Length 12 inch (305 mm) 12 inch (305 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Format Handheld Enclosures - SOFT-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.02 to 5.91 inch (102 to 150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers