CABINET, WALL MOUNT, 15.75IN, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:501mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 34M2372 |
| Product Name | Cabinet, Wall Mount, 15.75In, Steel, Black; Rack U Height Bud Industries |
| Material | Steel |