BUD INDUSTRIES, INC. Cabinet, Wall Mount, 15.75In, Steel, Black; Rack U Height Bud Industries VC-9931-B

Description
CABINET, WALL MOUNT, 15.75IN, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:501mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 15.75IN, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:501mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 15.75In, Steel, Black; Rack U Height Bud Industries - 74R3290 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 15.75In, Steel, Black; Rack U Height Bud Industries
74R3290
Cabinet, Wall Mount, 15.75In, Steel, Black; Rack U Height Bud Industries 74R3290
CABINET, WALL MOUNT, 15.75IN, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:501mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes

CABINET, WALL MOUNT, 15.75IN, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:501mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74R3290
Product Name Cabinet, Wall Mount, 15.75In, Steel, Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1366427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 18.90 inch (480 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details