BUD INDUSTRIES, INC. Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries VC-9930-B

Description
CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.5" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries - 74R3289 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries
74R3289
Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries 74R3289
CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.5" RoHS Compliant: Yes

CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74R3289
Product Name Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HCE30002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details