BUD INDUSTRIES, INC. Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries VC-9922

Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:25" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:25" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries - 09R6761 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
09R6761
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries 09R6761
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:25" RoHS Compliant: Yes

CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 09R6761
Product Name Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Bending tool storage - N5BBHG-3402L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details