BUD INDUSTRIES, INC. Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries VC-9920

Description
CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:14.5" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:14.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries - 09R6759 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries
09R6759
Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries 09R6759
CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:14.5" RoHS Compliant: Yes

CABINET, WALL MOUNT, 10.5IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:368mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:14.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 09R6759
Product Name Cabinet, Wall Mount, 10.5In, Steel Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary toolboxes - GT-5AJG44008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details