Gray cover, texture body, used for desktop, can be wall mounted
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | TV-2157 |
| Product Name | Tilt-A-View |
| Type | Console Enclosures |
| Width | 17 inch (432 mm) |
| Depth | 14 inch (356 mm) |
| Material | Steel |