BUD INDUSTRIES, INC. Temperature Control;Flange Mount;NormOpen,Closed on Temp Rise;120VAC;15A TS-15-A

Description
Prevent shutdowns caused by over-heating of electronic or electrical equipment in enclosures. Units react quickly to gradual or sudden temperature changes. Contacts close when temperature reaches designated setting. Temp-Stats Can also be used for temperature control in convection and radiant heating applications. TS-15-A Flange Mount Contacts Remain Closed Until There Is a 10°F Drop in Temperature UL and CSA Listed
Datasheet
Description
Prevent shutdowns caused by over-heating of electronic or electrical equipment in enclosures. Units react quickly to gradual or sudden temperature changes. Contacts close when temperature reaches designated setting. Temp-Stats Can also be used for temperature control in convection and radiant heating applications. TS-15-A Flange Mount Contacts Remain Closed Until There Is a 10°F Drop in Temperature UL and CSA Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Control;Flange Mount;NormOpen,Closed on Temp Rise;120VAC;15A - 70147977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Temperature Control;Flange Mount;NormOpen,Closed on Temp Rise;120VAC;15A
70147977
Temperature Control;Flange Mount;NormOpen,Closed on Temp Rise;120VAC;15A 70147977
Prevent shutdowns caused by over-heating of electronic or electrical equipment in enclosures. Units react quickly to gradual or sudden temperature changes. Contacts close when temperature reaches designated setting. Temp-Stats Can also be used for temperature control in convection and radiant heating applications. TS-15-A Flange Mount Contacts Remain Closed Until There Is a 10°F Drop in Temperature UL and CSA Listed

Prevent shutdowns caused by over-heating of electronic or electrical equipment in enclosures. Units react quickly to gradual or sudden temperature changes. Contacts close when temperature reaches designated setting. Temp-Stats Can also be used for temperature control in convection and radiant heating applications.
TS-15-A

  • Flange Mount
  • Contacts Remain Closed Until There Is a 10°F Drop in Temperature
  • UL and CSA Listed
Supplier's Site
Temperature Controller, No, Ip30; Transducer Function Bud Industries - 09R6727 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, No, Ip30; Transducer Function Bud Industries
09R6727
Temperature Controller, No, Ip30; Transducer Function Bud Industries 09R6727
TEMPERATURE CONTROLLER, NO, IP30; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:+26.6°C to +76.6°C; Contact Rating:10A at 240VAC; Contact Operation:Normally Open; Load Type:Resistive; Product Range:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER, NO, IP30; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:+26.6°C to +76.6°C; Contact Rating:10A at 240VAC; Contact Operation:Normally Open; Load Type:Resistive; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers
Product Number 70147977 09R6727
Product Name Temperature Control;Flange Mount;NormOpen,Closed on Temp Rise;120VAC;15A Temperature Controller, No, Ip30; Transducer Function Bud Industries
Unlock Full Specs
to access all available technical data

Similar Products

Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Computer Programmable
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
FC Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Voltage Inputs
View Details