BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes TC-302-RB

Description
Win Source Part Number: 1014916-TC-302-RB Category: Boxes, Enclosures, Racks>Boxes Series: Transicase Color: Blue Features: Separate Panel or Cover Thickness, Handle Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 7.500" (190.50mm) Material: Metal, Aluminum Design: Hinged Door, Lid Weight: 4 lbs (1.8 kg) Container Type: Cabinet Area (L x W): 117in² (755cm²) Dimension: 13.000" L x 9.000" W (330.20mm x 228.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: TC 302 RB,TC-302-RB-ND,TC30 2RB,377-2835
Request a Quote Datasheet
Description
Win Source Part Number: 1014916-TC-302-RB Category: Boxes, Enclosures, Racks>Boxes Series: Transicase Color: Blue Features: Separate Panel or Cover Thickness, Handle Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 7.500" (190.50mm) Material: Metal, Aluminum Design: Hinged Door, Lid Weight: 4 lbs (1.8 kg) Container Type: Cabinet Area (L x W): 117in² (755cm²) Dimension: 13.000" L x 9.000" W (330.20mm x 228.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: TC 302 RB,TC-302-RB-ND,TC30 2RB,377-2835
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - TC-302-RB - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
TC-302-RB
Boxes, Enclosures, Racks - Boxes TC-302-RB
Win Source Part Number: 1014916-TC-302-RB Category: Boxes, Enclosures, Racks>Boxes Series: Transicase Color: Blue Features: Separate Panel or Cover Thickness, Handle Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 7.500" (190.50mm) Material: Metal, Aluminum Design: Hinged Door, Lid Weight: 4 lbs (1.8 kg) Container Type: Cabinet Area (L x W): 117in² (755cm²) Dimension: 13.000" L x 9.000" W (330.20mm x 228.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: TC 302 RB,TC-302-RB-ND,TC30 2RB,377-2835

Win Source Part Number: 1014916-TC-302-RB
Category: Boxes, Enclosures, Racks>Boxes
Series: Transicase
Color: Blue
Features: Separate Panel or Cover Thickness, Handle
Package: Bulk
Standard Package: 1
Thickness: 0.040" (1.02mm)
Height: 7.500" (190.50mm)
Material: Metal, Aluminum
Design: Hinged Door, Lid
Weight: 4 lbs (1.8 kg)
Container Type: Cabinet
Area (L x W): 117in² (755cm²)
Dimension: 13.000" L x 9.000" W (330.20mm x 228.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: TC 302 RB,TC-302-RB-ND,TC302RB,377-2835

Buy Now Datasheet
Boxes - 377-2835-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Blue Hinged Door, Lid 13.000"" L x 9.000"" W (330.20mm x 228.60mm) X 7.500"" (190.50mm)"

"Cabinet Metal, Aluminum Blue Hinged Door, Lid 13.000"" L x 9.000"" W (330.20mm x 228.60mm) X 7.500"" (190.50mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number TC-302-RB 377-2835-ND
Product Name Boxes, Enclosures, Racks - Boxes Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers