BUD INDUSTRIES, INC. Cover, Chassis, 0.437Inx17.06In Aluminium; Panel Type Bud Industries TBC-14252

Description
COVER, CHASSIS, 0.437INX17.06IN ALUMINIUM; Panel Type:Top / Bottom Cover; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Units that are 17.06" Deep; External Height - Metric:11.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COVER, CHASSIS, 0.437INX17.06IN ALUMINIUM; Panel Type:Top / Bottom Cover; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Units that are 17.06" Deep; External Height - Metric:11.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover, Chassis, 0.437Inx17.06In Aluminium; Panel Type Bud Industries - 05M4430 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Chassis, 0.437Inx17.06In Aluminium; Panel Type Bud Industries
05M4430
Cover, Chassis, 0.437Inx17.06In Aluminium; Panel Type Bud Industries 05M4430
COVER, CHASSIS, 0.437INX17.06IN ALUMINIUM; Panel Type:Top / Bottom Cover; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Units that are 17.06" Deep; External Height - Metric:11.1mm; Product Range:- RoHS Compliant: Yes

COVER, CHASSIS, 0.437INX17.06IN ALUMINIUM; Panel Type:Top / Bottom Cover; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Units that are 17.06" Deep; External Height - Metric:11.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05M4430
Product Name Cover, Chassis, 0.437Inx17.06In Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wire Shelf, 21 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9363 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details