BUD INDUSTRIES, INC. Server Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries SRP-8147

Description
SERVER RACK, 19IN, 23.62IN, 45U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:Steel RoHS Compliant: Yes
Description
SERVER RACK, 19IN, 23.62IN, 45U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Server Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries - 40T8262 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries
40T8262
Server Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries 40T8262
SERVER RACK, 19IN, 23.62IN, 45U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER RACK, 19IN, 23.62IN, 45U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 40T8262
Product Name Server Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 1340442 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details