BUD INDUSTRIES, INC. Boxes SNC-3755

Description
"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 15.790"" (401.07mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 15.790"" (401.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1621-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 15.790"" (401.07mm)"

"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 15.790"" (401.07mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNC-3755
Electrical Enclosures SNC-3755
Electrical Enclosures 15.75 x 11.81 x 5.91 LIFT-OFF SCREW COVER

Electrical Enclosures 15.75 x 11.81 x 5.91 LIFT-OFF SCREW COVER

Buy Now Datasheet
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;15.75x11.81x5.9 - 70147826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;15.75x11.81x5.9
70147826
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;15.75x11.81x5.9 70147826
This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs. Features • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel Without Having to Remove the Cover and Expose Internal Components to the Environment • Designed to Meet IP 65 and UL508-4X Requirements • Bonding Studs for Grounding Provided on Base and Door • Internal Panel and Hardware Included • Finish is a Smooth Gray Powder Coatcover

This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs.
Features
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel Without Having to Remove the Cover and Expose Internal Components to the Environment
• Designed to Meet IP 65 and UL508-4X Requirements
• Bonding Studs for Grounding Provided on Base and Door
• Internal Panel and Hardware Included
• Finish is a Smooth Gray Powder Coatcover

Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 89M4578 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
89M4578
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 89M4578
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1621-ND SNC-3755 70147826 89M4578
Product Name Boxes Electrical Enclosures Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;15.75x11.81x5.9 Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Sheet Metal Steel; Steel
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details