"Box Metal, Steel Gray Cover Included 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 11.850"" (300.99mm)"
Manufacturer: Bud Industries
Win Source Part Number: 770955-SNC-3752
Series: SNC
Color: Gray
Features: Interior Panels
Ratings: IP65, NEMA 1,2,4,4X, UL508-4X
Thickness: 16 Gauge
Height: 11.850" (300.99mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 13 lbs (5.9kg)
Container Type: Box with Mounting Flange
Area (L x W): 77.4" (499cm)
Family Name: SNC
Categories: Boxes, Enclosures, Racks
Dimension: 7.870" L x 9.840" W (199.90mm x 249.94mm)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs.
Features
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel Without Having to Remove the Cover and Expose Internal Components to the Environment
• Designed to Meet IP 65 and UL508-4X Requirements
• Bonding Studs for Grounding Provided on Base and Door
• Internal Panel and Hardware Included
• Finish is a Smooth Gray Powder Coatcover
Electrical Enclosures 11.81 x 9.84 x 7.87 LIFT-OFF SCREW COVER
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
ElectronicsENCLosure
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1618-ND | SNC-3752 | 70147823 | SNC-3752 | 89M4575 | SNC-3752 |
| Product Name | Boxes | Boxes - SNC-3752 | Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x9.84x7.87 | Electrical Enclosures | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries | BUDI Wall Mount |
| Type | Junction Box | Electronic and Instrument Enclosures | ||||
| Material | Steel | Steel; Sheet Metal | Steel; Steel | |||
| NEMA Rating | Type 1 | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 | |||
| Ingress Protection(IP) Rating Against Moisture | 5 | 5 | 5 |