BUD INDUSTRIES, INC. Electrical Enclosures SNB-3752-SS

Description
Electrical Enclosures 24 x 20 x 8 STAINLESS STEEL
Datasheet
Description
Electrical Enclosures 24 x 20 x 8 STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3752-SS
Electrical Enclosures SNB-3752-SS
Electrical Enclosures 24 x 20 x 8 STAINLESS STEEL

Electrical Enclosures 24 x 20 x 8 STAINLESS STEEL

Buy Now Datasheet
Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries - 99W1713 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries
99W1713
Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries 99W1713
ENCLOSURE, WALL MOUNT, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:507.9mm; External Depth - Metric:211mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:507.9mm; External Depth - Metric:211mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SNB-3752-SS 99W1713
Product Name Electrical Enclosures Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-601 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details