BUD INDUSTRIES, INC. Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries SH-2484

Description
VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:582mm; External Depth - Metric:451mm; For Use With:24" Cabinet Racks; External Width - Imperial:22.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes
Description
VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:582mm; External Depth - Metric:451mm; For Use With:24" Cabinet Racks; External Width - Imperial:22.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries - 91F9888 - Newark, An Avnet Company
Chicago, IL, United States
Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries
91F9888
Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries 91F9888
VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:582mm; External Depth - Metric:451mm; For Use With:24" Cabinet Racks; External Width - Imperial:22.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes

VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:582mm; External Depth - Metric:451mm; For Use With:24" Cabinet Racks; External Width - Imperial:22.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F9888
Product Name Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 12.01 inch (305 mm)
Material Steel
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details