BUD INDUSTRIES, INC. Sliding Ventilated Shelf, 2U, Steel; Rack U Height Bud Industries SH-2392

Description
SLIDING VENTILATED SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:455mm; External Depth - Metric:451mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLIDING VENTILATED SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:455mm; External Depth - Metric:451mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sliding Ventilated Shelf, 2U, Steel; Rack U Height Bud Industries - 06M4832 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Ventilated Shelf, 2U, Steel; Rack U Height Bud Industries
06M4832
Sliding Ventilated Shelf, 2U, Steel; Rack U Height Bud Industries 06M4832
SLIDING VENTILATED SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:455mm; External Depth - Metric:451mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes

SLIDING VENTILATED SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:455mm; External Depth - Metric:451mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:17.75"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06M4832
Product Name Sliding Ventilated Shelf, 2U, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 39.37 inch (1000 mm)
Material Steel
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details