BUD INDUSTRIES, INC. Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries SH-2386

Description
VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:673mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:26.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:673mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:26.5"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries - 17M9935 - Newark, An Avnet Company
Chicago, IL, United States
Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries
17M9935
Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries 17M9935
VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:673mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:26.5"; Product Range:- RoHS Compliant: Yes

VENTILATED SHELF, 1.578IN, STEEL; Rack U Height:-; External Width - Metric:455mm; External Depth - Metric:673mm; For Use With:19" Cabinet Racks; External Width - Imperial:17.9"; External Depth - Imperial:26.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 17M9935
Product Name Ventilated Shelf, 1.578In, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details