BUD INDUSTRIES, INC. Panel, Cabinet Rack, 21X19In, Aluminum Alloy; Panel Type Bud Industries SFA-1842

Description
PANEL, CABINET RACK, 21X19IN, ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:12U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 21X19IN, ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:12U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 21X19In, Aluminum Alloy; Panel Type Bud Industries - 91F276 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 21X19In, Aluminum Alloy; Panel Type Bud Industries
91F276
Panel, Cabinet Rack, 21X19In, Aluminum Alloy; Panel Type Bud Industries 91F276
PANEL, CABINET RACK, 21X19IN, ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:12U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

PANEL, CABINET RACK, 21X19IN, ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:12U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F276
Product Name Panel, Cabinet Rack, 21X19In, Aluminum Alloy; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details