BUD INDUSTRIES, INC. Panel Cabinet Rack 19.25X19In Aluminum Alloy; Panel Type Bud Industries SFA-1841

Description
PANEL CABINET RACK 19.25X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:11U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Description
PANEL CABINET RACK 19.25X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:11U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Cabinet Rack 19.25X19In Aluminum Alloy; Panel Type Bud Industries - 91F275 - Newark, An Avnet Company
Chicago, IL, United States
Panel Cabinet Rack 19.25X19In Aluminum Alloy; Panel Type Bud Industries
91F275
Panel Cabinet Rack 19.25X19In Aluminum Alloy; Panel Type Bud Industries 91F275
PANEL CABINET RACK 19.25X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:11U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

PANEL CABINET RACK 19.25X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:11U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F275
Product Name Panel Cabinet Rack 19.25X19In Aluminum Alloy; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details