BUD INDUSTRIES, INC. Panel Cabinet Rack 15.75X19In Aluminum Alloy; Panel Type Bud Industries SFA-1839

Description
PANEL CABINET RACK 15.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:9U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet
Description
PANEL CABINET RACK 15.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:9U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Cabinet Rack 15.75X19In Aluminum Alloy; Panel Type Bud Industries - 91F273 - Newark, An Avnet Company
Chicago, IL, United States
Panel Cabinet Rack 15.75X19In Aluminum Alloy; Panel Type Bud Industries
91F273
Panel Cabinet Rack 15.75X19In Aluminum Alloy; Panel Type Bud Industries 91F273
PANEL CABINET RACK 15.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:9U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

PANEL CABINET RACK 15.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:9U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F273
Product Name Panel Cabinet Rack 15.75X19In Aluminum Alloy; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details