BUD INDUSTRIES, INC. Panel, Cabinet Rack 10.5X19In Aluminum Alloy; Panel Type Bud Industries SFA-1836

Description
PANEL, CABINET RACK 10.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:6U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK 10.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:6U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack 10.5X19In Aluminum Alloy; Panel Type Bud Industries - 91F270 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack 10.5X19In Aluminum Alloy; Panel Type Bud Industries
91F270
Panel, Cabinet Rack 10.5X19In Aluminum Alloy; Panel Type Bud Industries 91F270
PANEL, CABINET RACK 10.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:6U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

PANEL, CABINET RACK 10.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:6U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F270
Product Name Panel, Cabinet Rack 10.5X19In Aluminum Alloy; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Open shelving - SRE3018 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details