BUD INDUSTRIES, INC. Panel, Cabinet Rack 8.75X19In Aluminum Alloy; Panel Type Bud Industries SFA-1835

Description
PANEL, CABINET RACK 8.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:5U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK 8.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:5U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack 8.75X19In Aluminum Alloy; Panel Type Bud Industries - 91F269 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack 8.75X19In Aluminum Alloy; Panel Type Bud Industries
91F269
Panel, Cabinet Rack 8.75X19In Aluminum Alloy; Panel Type Bud Industries 91F269
PANEL, CABINET RACK 8.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:5U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

PANEL, CABINET RACK 8.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:5U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F269
Product Name Panel, Cabinet Rack 8.75X19In Aluminum Alloy; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 12336-123 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Aluminum
View Details