BUD INDUSTRIES, INC. Panel, 2U,surface Shield, 3.5X19In Aluminum Alloy; Panel Type Bud Industries SFA-1832

Description
PANEL, 2U,SURFACE SHIELD, 3.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:2U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet
Description
PANEL, 2U,SURFACE SHIELD, 3.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:2U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 2U,surface Shield, 3.5X19In Aluminum Alloy; Panel Type Bud Industries - 91F266 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 2U,surface Shield, 3.5X19In Aluminum Alloy; Panel Type Bud Industries
91F266
Panel, 2U,surface Shield, 3.5X19In Aluminum Alloy; Panel Type Bud Industries 91F266
PANEL, 2U,SURFACE SHIELD, 3.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:2U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

PANEL, 2U,SURFACE SHIELD, 3.5X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:2U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F266
Product Name Panel, 2U,surface Shield, 3.5X19In Aluminum Alloy; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details