BUD INDUSTRIES, INC. Panel, Cabinet Rack 1.75X19In Aluminum Alloy; Panel Type Bud Industries SFA-1831

Description
PANEL, CABINET RACK 1.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:1U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK 1.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:1U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack 1.75X19In Aluminum Alloy; Panel Type Bud Industries - 91F265 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack 1.75X19In Aluminum Alloy; Panel Type Bud Industries
91F265
Panel, Cabinet Rack 1.75X19In Aluminum Alloy; Panel Type Bud Industries 91F265
PANEL, CABINET RACK 1.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:1U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

PANEL, CABINET RACK 1.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:1U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F265
Product Name Panel, Cabinet Rack 1.75X19In Aluminum Alloy; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Server Racks - 2228267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details