BUD INDUSTRIES, INC. Swing Frame Rack SF-2184

Description
Racks have been tested to 75# equipment load capacity
Request a Quote Datasheet
Description
Racks have been tested to 75# equipment load capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Swing Frame Rack
SF-2184
Swing Frame Rack SF-2184
Racks have been tested to 75# equipment load capacity

Racks have been tested to 75# equipment load capacity

Supplier's Site
Racks - 377-1298-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Swing Frame Open Rack, Single Frame 18.000"" L x 21.250"" W x 24.281"" H (457.20mm x 539.75mm x 616.74mm) Black"

"Metal, Steel Swing Frame Open Rack, Single Frame 18.000"" L x 21.250"" W x 24.281"" H (457.20mm x 539.75mm x 616.74mm) Black"

Buy Now Datasheet
Rack; Steel; 14 ga.; Panel Mount; 24.281 in. + 0.062 in.; Black; 18 in. - 70148497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Steel; 14 ga.; Panel Mount; 24.281 in. + 0.062 in.; Black; 18 in.
70148497
Rack; Steel; 14 ga.; Panel Mount; 24.281 in. + 0.062 in.; Black; 18 in. 70148497
Panel Mount, Black Finish, Swing Frame Rack, 14 ga. Steel Body These swing frame racks offer all the conveniences of a wall-mounted rack, plus the added advantage of a swing out frame for easy access to the rear of your equipment. Finish: Black texture (BT). All Welded Steel Frame Left or Right Hand Hinge #12-24 Panel Mounting Hardware (Use #9260 Screws — Order Separately) 16" on Center Wall Mounting (Wall Mounting Hardware Not Included) Two Styles: Style A — Knockdown Assembly; Style B — Welded Assembly Velcro Cable Straps Included 75 Lbs. Equipment Load Capacity

Panel Mount, Black Finish, Swing Frame Rack, 14 ga. Steel Body
These swing frame racks offer all the conveniences of a wall-mounted rack, plus the added advantage of a swing out frame for easy access to the rear of your equipment. Finish: Black texture (BT).

  • All Welded Steel Frame
  • Left or Right Hand Hinge
  • #12-24 Panel Mounting Hardware (Use #9260 Screws — Order Separately)
  • 16" on Center Wall Mounting (Wall Mounting Hardware Not Included)
  • Two Styles: Style A — Knockdown Assembly; Style B — Welded Assembly
  • Velcro Cable Straps Included
  • 75 Lbs. Equipment Load Capacity
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SF-2184
Racks & Rack Cabinets SF-2184
Racks & Rack Cabinets 24"H Swing Frame

Racks & Rack Cabinets 24"H Swing Frame

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SF-2184 377-1298-ND 70148497 SF-2184
Product Name Swing Frame Rack Racks Rack; Steel; 14 ga.; Panel Mount; 24.281 in. + 0.062 in.; Black; 18 in. Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Shape Rectangular
Length 24 inch (610 mm) 24.28 inch (617 mm) 18 inch (457 mm)
Width 21.25 inch (540 mm) 21.25 inch (540 mm)
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details