BUD INDUSTRIES, INC. Slope Enclosures SC-13101

Description
Standard dual slope enclosures, used for variety of instruments
Request a Quote Datasheet
Description
Standard dual slope enclosures, used for variety of instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Slope Enclosures
SC-13101
Slope Enclosures SC-13101
Standard dual slope enclosures, used for variety of instruments

Standard dual slope enclosures, used for variety of instruments

Supplier's Site
Boxes - 377-1297-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black, White Slanted Top 13.930"" L x 10.745"" W (353.82mm x 272.92mm) X 9.953"" (252.81mm)"

"Cabinet Metal, Aluminum Black, White Slanted Top 13.930"" L x 10.745"" W (353.82mm x 272.92mm) X 9.953"" (252.81mm)"

Buy Now Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries - 06M4821 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries
06M4821
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries 06M4821
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:252.7mm; External Width - Metric:354mm; External Depth - Metric:273mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:252.7mm; External Width - Metric:354mm; External Depth - Metric:273mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SC-13101 377-1297-ND 06M4821
Product Name Slope Enclosures Boxes Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Operator Station Junction Box Electronic and Instrument Enclosures
Length 13.93 inch (354 mm) 9.95 inch (253 mm)
Width 10.75 inch (273 mm) 13.94 inch (354 mm)
Depth 9.95 inch (253 mm) 10.75 inch (273 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Remote Control Enclosures For ‘Personal’ Electronics - MINITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular (optional feature); Round (optional feature)
Length 2.01 to 3.31 inch (51.05 to 84.07 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers