BUD INDUSTRIES, INC. Shadow Cabinets SB-2142

Description
Front, rear panels and bottom removable, 18 gauge steel panel
Request a Quote Datasheet
Description
Front, rear panels and bottom removable, 18 gauge steel panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Shadow Cabinets
SB-2142
Shadow Cabinets SB-2142
Front, rear panels and bottom removable, 18 gauge steel panel

Front, rear panels and bottom removable, 18 gauge steel panel

Supplier's Site
Boxes - SB-2142-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 17.000"" L x 11.000"" W (431.80mm x 279.40mm) X 9.500"" (241.30mm)"

"Cabinet Metal, Steel Gray End Panel(s) 17.000"" L x 11.000"" W (431.80mm x 279.40mm) X 9.500"" (241.30mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 91F894 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
91F894
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 91F894
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:432mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:432mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shadow Cabinet, Desktop; Steel; 9.5 in.; 17 in.; 11 in.; Metallic Gray; 18 ga. - 70148495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shadow Cabinet, Desktop; Steel; 9.5 in.; 17 in.; 11 in.; Metallic Gray; 18 ga.
70148495
Shadow Cabinet, Desktop; Steel; 9.5 in.; 17 in.; 11 in.; Metallic Gray; 18 ga. 70148495
Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws
Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SB-2142 SB-2142-ND 91F894 70148495
Product Name Shadow Cabinets Boxes Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries Shadow Cabinet, Desktop; Steel; 9.5 in.; 17 in.; 11 in.; Metallic Gray; 18 ga.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 9.5 inch (241 mm) 9.5 inch (241 mm) 9.5 inch (241 mm)
Width 17 inch (432 mm) 17.01 inch (432 mm) 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers