BUD INDUSTRIES, INC. Shadow Cabinets SB-2140

Description
Front, rear panels and bottom removable, 18 gauge steel panel
Datasheet
Description
Front, rear panels and bottom removable, 18 gauge steel panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Shadow Cabinets
SB-2140
Shadow Cabinets SB-2140
Front, rear panels and bottom removable, 18 gauge steel panel

Front, rear panels and bottom removable, 18 gauge steel panel

Supplier's Site
Shadow Cabinet, Desktop; Steel; 8 in.; 14.25 in.; 10 in.; Metallic Gray; 18 ga. - 70148493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shadow Cabinet, Desktop; Steel; 8 in.; 14.25 in.; 10 in.; Metallic Gray; 18 ga.
70148493
Shadow Cabinet, Desktop; Steel; 8 in.; 14.25 in.; 10 in.; Metallic Gray; 18 ga. 70148493
Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws
Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Supplier's Site
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 91F892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
91F892
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 91F892
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:362mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:362mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SB-2140 70148493 91F892
Product Name Shadow Cabinets Shadow Cabinet, Desktop; Steel; 8 in.; 14.25 in.; 10 in.; Metallic Gray; 18 ga. Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Width 14.25 inch (362 mm) 14.25 inch (362 mm) 14.25 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2138 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 9.45 inch (240 mm)
View Details