BUD INDUSTRIES, INC. Keyboard & Mouse Shelf, 1.875In, Steel; Rack U Height Bud Industries SA-1775-BT

Description
KEYBOARD & MOUSE SHELF, 1.875IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Keyboard and mouse; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes
Description
KEYBOARD & MOUSE SHELF, 1.875IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Keyboard and mouse; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Keyboard & Mouse Shelf, 1.875In, Steel; Rack U Height Bud Industries - 06M4814 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard & Mouse Shelf, 1.875In, Steel; Rack U Height Bud Industries
06M4814
Keyboard & Mouse Shelf, 1.875In, Steel; Rack U Height Bud Industries 06M4814
KEYBOARD & MOUSE SHELF, 1.875IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Keyboard and mouse; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes

KEYBOARD & MOUSE SHELF, 1.875IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Keyboard and mouse; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06M4814
Product Name Keyboard & Mouse Shelf, 1.875In, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details