BUD INDUSTRIES, INC. Ventilated Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries SA-1766-BT

Description
VENTILATED OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VENTILATED OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilated Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries - 06M4811 - Newark, An Avnet Company
Chicago, IL, United States
Ventilated Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries
06M4811
Ventilated Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries 06M4811
VENTILATED OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes

VENTILATED OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06M4811
Product Name Ventilated Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details