Win Source Part Number: 1095363-SA-1766-BT
Category: Boxes, Enclosures, Racks>Rack Components
Type: Shelf, Fixed
Color: Black
Package: Bulk
For Use With/Related Products: 19" Panel Width Racks
Standard Package: 1
Material: Metal, Steel
Ventilation: Vented
Weight: 7 lbs (3.2 kg)
Dimension: 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm)
Alternative Parts (Cross-Reference): SA-1796-BT; SA-1752-BT; SA-1750-BT; DNRMA1916BK1; RASU190520BK1; DNRMV19BK1SA-1766-BT
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: SA 1766 BT,SA1766BT
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SA-1766-BT |
| Product Name | Boxes, Enclosures, Racks - Rack Components |