BUD INDUSTRIES, INC. Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries SA-1750-BT

Description
OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:381mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:15"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:381mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:15"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries - 06M4799 - Newark, An Avnet Company
Chicago, IL, United States
Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries
06M4799
Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries 06M4799
OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:381mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:15"; Product Range:-; Colour:Black RoHS Compliant: Yes

OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:381mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:15"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06M4799
Product Name Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details