BUD INDUSTRIES, INC. Cabinet Rack Shelf, 6.969In, Steel; Rack U Height Bud Industries SA-1720-GT

Description
CABINET RACK SHELF, 6.969IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:22"; External Depth - Imperial:20"; Product Range:-; Colour:GrayRoHS Compliant: Yes
Description
CABINET RACK SHELF, 6.969IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:22"; External Depth - Imperial:20"; Product Range:-; Colour:GrayRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Shelf, 6.969In, Steel; Rack U Height Bud Industries - 91F883 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Shelf, 6.969In, Steel; Rack U Height Bud Industries
91F883
Cabinet Rack Shelf, 6.969In, Steel; Rack U Height Bud Industries 91F883
CABINET RACK SHELF, 6.969IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:22"; External Depth - Imperial:20"; Product Range:-; Colour:GrayRoHS Compliant: Yes

CABINET RACK SHELF, 6.969IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:22"; External Depth - Imperial:20"; Product Range:-; Colour:GrayRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F883
Product Name Cabinet Rack Shelf, 6.969In, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details