ADJUSTABLE OPEN RACK SHELF, 3U, STEEL, METALLIC GREY; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:508mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:20" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 94F4883 |
| Product Name | Adjustable Open Rack Shelf, 3U, Steel, Metallic Grey; Rack U Height Bud Industries |
| Category | Industrial |
| Type | Shelving; Racking |
| Shelving/Racking Options | Open |