BUD INDUSTRIES, INC. Adjustable Open Rack Shelf, 3U, Steel, Black; Rack U Height Bud Industries SA-1278-BT

Description
ADJUSTABLE OPEN RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:16"; Colour:BlackRoHS Compliant: Yes
Description
ADJUSTABLE OPEN RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:16"; Colour:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Open Rack Shelf, 3U, Steel, Black; Rack U Height Bud Industries - 06M4792 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Open Rack Shelf, 3U, Steel, Black; Rack U Height Bud Industries
06M4792
Adjustable Open Rack Shelf, 3U, Steel, Black; Rack U Height Bud Industries 06M4792
ADJUSTABLE OPEN RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:16"; Colour:BlackRoHS Compliant: Yes

ADJUSTABLE OPEN RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:16"; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06M4792
Product Name Adjustable Open Rack Shelf, 3U, Steel, Black; Rack U Height Bud Industries
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 1863323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details