Rear fitted with louvered panel: 1.75 inch high opening for cable access
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | S-1641 |
| Product Name | The Stylist |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 10.56 inch (268 mm) |
| Width | 20.81 inch (529 mm) |
| Depth | 15.25 inch (387 mm) |