BUD INDUSTRIES, INC. RR - 1367 Series RR-1369

Description
Extra sturdy racks made of 14 & 12 gauge steel
Description
Extra sturdy racks made of 14 & 12 gauge steel

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
RR - 1367 Series
RR-1369
RR - 1367 Series RR-1369
Extra sturdy racks made of 14 & 12 gauge steel

Extra sturdy racks made of 14 & 12 gauge steel

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC.
Product Category Industrial Enclosures
Product Number RR-1369
Product Name RR - 1367 Series
Type Rack Enclosures
Shape Rectangular
Length 80.37 inch (2041 mm)
Width 20.87 inch (530 mm)
Depth 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details