BUD INDUSTRIES, INC. Rack,Open,Panel Space:36.75 x 19in,40.87H in,Set Rails & 1 Base,Black Texture RR-1363-BT/CB-1263-BT

Description
Open Relay Racks, 12 ga. Steel Material, 650 lbs. Load Rating Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems, etc.). Exceptionally strong structure made up of chassis-type base and supporting angles. Dimensions: Uprights — 7⁄64"; Steel channels — 3" deep; Top plate — 11⁄8" × 31⁄8". Rails tapped 10-32 on E.I.A. universal spacing. Base is 1931⁄32" × 22" and drilled for RC-7758 casters. Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT).
Description
Open Relay Racks, 12 ga. Steel Material, 650 lbs. Load Rating Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems, etc.). Exceptionally strong structure made up of chassis-type base and supporting angles. Dimensions: Uprights — 7⁄64"; Steel channels — 3" deep; Top plate — 11⁄8" × 31⁄8". Rails tapped 10-32 on E.I.A. universal spacing. Base is 1931⁄32" × 22" and drilled for RC-7758 casters. Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT).

Suppliers

Company
Product
Description
Supplier Links
Rack,Open,Panel Space:36.75 x 19in,40.87H in,Set Rails & 1 Base,Black Texture - 70148985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack,Open,Panel Space:36.75 x 19in,40.87H in,Set Rails & 1 Base,Black Texture
70148985
Rack,Open,Panel Space:36.75 x 19in,40.87H in,Set Rails & 1 Base,Black Texture 70148985
Open Relay Racks, 12 ga. Steel Material, 650 lbs. Load Rating Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems, etc.). Exceptionally strong structure made up of chassis-type base and supporting angles. Dimensions: Uprights — 7⁄64"; Steel channels — 3" deep; Top plate — 11⁄8" × 31⁄8". Rails tapped 10-32 on E.I.A. universal spacing. Base is 1931⁄32" × 22" and drilled for RC-7758 casters. Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT).

Open Relay Racks, 12 ga. Steel Material, 650 lbs. Load Rating
Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems, etc.).
Exceptionally strong structure made up of chassis-type base and supporting angles. Dimensions: Uprights — 7⁄64"; Steel channels — 3" deep; Top plate — 11⁄8" × 31⁄8". Rails tapped 10-32 on E.I.A. universal spacing. Base is 1931⁄32" × 22" and drilled for RC-7758 casters. Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70148985
Product Name Rack,Open,Panel Space:36.75 x 19in,40.87H in,Set Rails & 1 Base,Black Texture
Length 40.88 inch (1038 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details