BUD INDUSTRIES, INC.
RM-14225 -- RACKMOUNT CHASSIS
BUD INDUSTRIES, INC.
Rackmount Chassis
RM-14225
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
RM-14225 |
|
Product Name
|
Rackmount Chassis |
|
Product Type
|
Chassis
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
AMETEK Programmable Power
Product Type
Chassis
Power Rating
1000 watts
View Details
Form Factor
6U x 160mm (B-Size)
Number of Fans
2
View Details
Product Type
Chassis
Mounting Style
DIN Rail
CPU Slot
One
View Details