BUD INDUSTRIES, INC. Racks & Rack Cabinets RM-14222

Description
Racks & Rack Cabinets Rackmount Chassis 5.25x22.00" (HxD)
Datasheet
Description
Racks & Rack Cabinets Rackmount Chassis 5.25x22.00" (HxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RM-14222
Racks & Rack Cabinets RM-14222
Racks & Rack Cabinets Rackmount Chassis 5.25x22.00" (HxD)

Racks & Rack Cabinets Rackmount Chassis 5.25x22.00" (HxD)

Buy Now Datasheet
Chassis; Aluminum; Natural; Rack Mount - 70148258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis; Aluminum; Natural; Rack Mount
70148258
Chassis; Aluminum; Natural; Rack Mount 70148258
Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is fully adjustable from front to rear. Standard 19" front panels feature “Surface Shield” which provides surface protection for laying out drilling and punching positions. Optional Accessories. Internal Chassis — 0.090" aluminum, natural finish. Can be mounted vertically or horizontally. Handles — chrome plated steel. Solid top or bottom cover — 0.050" aluminum, natural finish. Can also be used on bottom as full depth chassis for mounting components. Ventilated top or bottom cover — 0.050" aluminum, natural finish, 1⁄8" × 3⁄4" slots for maximum ventilation. Slides — two-piece slide, 20" long with 15" travel. Friction disconnect allows removal of chassis from cabinet or rack. Supplied in pairs, order mounting brackets separately. Front Panels: 1⁄8" Thick Mill Finish Aluminum with “Surface Shield” Protection Side and Rear Panels: 0.090" Aluminum Available in Two Depths (B) Finish: Natural; Other Finishes Available on Request Shipped Unassembled with All Necessary Assembly Hardware

Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis
Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is fully adjustable from front to rear. Standard 19" front panels feature “Surface Shield” which provides surface protection for laying out drilling and punching positions. Optional Accessories. Internal Chassis — 0.090" aluminum, natural finish. Can be mounted vertically or horizontally. Handles — chrome plated steel. Solid top or bottom cover — 0.050" aluminum, natural finish. Can also be used on bottom as full depth chassis for mounting components. Ventilated top or bottom cover — 0.050" aluminum, natural finish, 1⁄8" × 3⁄4" slots for maximum ventilation. Slides — two-piece slide, 20" long with 15" travel. Friction disconnect allows removal of chassis from cabinet or rack. Supplied in pairs, order mounting brackets separately.

  • Front Panels: 1⁄8" Thick Mill Finish Aluminum with “Surface Shield” Protection
  • Side and Rear Panels: 0.090" Aluminum
  • Available in Two Depths (B)
  • Finish: Natural; Other Finishes Available on Request
  • Shipped Unassembled with All Necessary Assembly Hardware
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RM-14222 70148258
Product Name Racks & Rack Cabinets Chassis; Aluminum; Natural; Rack Mount
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2306168 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers