BUD INDUSTRIES, INC. Racks & Rack Cabinets RM-14214

Description
Racks & Rack Cabinets Rackmount Chassis 8.75x17.06" (HxD)
Datasheet
Description
Racks & Rack Cabinets Rackmount Chassis 8.75x17.06" (HxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RM-14214
Racks & Rack Cabinets RM-14214
Racks & Rack Cabinets Rackmount Chassis 8.75x17.06" (HxD)

Racks & Rack Cabinets Rackmount Chassis 8.75x17.06" (HxD)

Buy Now Datasheet
Chassis; Aluminum; Natural; Rack Mount - 70148841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis; Aluminum; Natural; Rack Mount
70148841
Chassis; Aluminum; Natural; Rack Mount 70148841
Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is fully adjustable from front to rear. Standard 19" front panels feature “Surface Shield” which provides surface protection for laying out drilling and punching positions. Optional Accessories. Internal Chassis — 0.090" aluminum, natural finish. Can be mounted vertically or horizontally. Handles — chrome plated steel. Solid top or bottom cover — 0.050" aluminum, natural finish. Can also be used on bottom as full depth chassis for mounting components. Ventilated top or bottom cover — 0.050" aluminum, natural finish, 1⁄8" × 3⁄4" slots for maximum ventilation. Slides — two-piece slide, 20" long with 15" travel. Friction disconnect allows removal of chassis from cabinet or rack. Supplied in pairs, order mounting brackets separately. Front Panels: 1⁄8" Thick Mill Finish Aluminum with “Surface Shield” Protection Side and Rear Panels: 0.090" Aluminum Available in Two Depths (B) Finish: Natural; Other Finishes Available on Request Shipped Unassembled with All Necessary Assembly Hardware

Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis
Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is fully adjustable from front to rear. Standard 19" front panels feature “Surface Shield” which provides surface protection for laying out drilling and punching positions. Optional Accessories. Internal Chassis — 0.090" aluminum, natural finish. Can be mounted vertically or horizontally. Handles — chrome plated steel. Solid top or bottom cover — 0.050" aluminum, natural finish. Can also be used on bottom as full depth chassis for mounting components. Ventilated top or bottom cover — 0.050" aluminum, natural finish, 1⁄8" × 3⁄4" slots for maximum ventilation. Slides — two-piece slide, 20" long with 15" travel. Friction disconnect allows removal of chassis from cabinet or rack. Supplied in pairs, order mounting brackets separately.

  • Front Panels: 1⁄8" Thick Mill Finish Aluminum with “Surface Shield” Protection
  • Side and Rear Panels: 0.090" Aluminum
  • Available in Two Depths (B)
  • Finish: Natural; Other Finishes Available on Request
  • Shipped Unassembled with All Necessary Assembly Hardware
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RM-14214 70148841
Product Name Racks & Rack Cabinets Chassis; Aluminum; Natural; Rack Mount
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers