BUD INDUSTRIES, INC. Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries RM-14212

Description
CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries - 06M4780 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries
06M4780
Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries 06M4780
CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4780
Product Name Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Tool Belts & Tool Pouches - 179767 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 10.04 inch (255 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details