BUD INDUSTRIES, INC. Caster, Swivel; 240 lbs.; 5.125 in.; 4 in.; 12 ga. Steel; Flat Black Smooth RC-7762-PR

Description
Swivel Caster with Brake, 12 ga. Steel Material, 240 lbs. Weight Capacity Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 4.00" Diameter × 1.25" Wide Wheels Wheel Material: Hard Tread Rubber Load Rating: 240 Lbs./Caster Ball-Bearing Swivel Type Casters Comes with Formed 12-Gauge Adapter Mounting Bracket Mounts In All Cabinet Racks Which Presently Accept RC-7758 Caster Comes with All Necessary Mounting Hardware Increases Overall Height of Cabinet Rack By Approximately 4 Inches
Description
Swivel Caster with Brake, 12 ga. Steel Material, 240 lbs. Weight Capacity Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 4.00" Diameter × 1.25" Wide Wheels Wheel Material: Hard Tread Rubber Load Rating: 240 Lbs./Caster Ball-Bearing Swivel Type Casters Comes with Formed 12-Gauge Adapter Mounting Bracket Mounts In All Cabinet Racks Which Presently Accept RC-7758 Caster Comes with All Necessary Mounting Hardware Increases Overall Height of Cabinet Rack By Approximately 4 Inches

Suppliers

Company
Product
Description
Supplier Links
Caster, Swivel; 240 lbs.; 5.125 in.; 4 in.; 12 ga. Steel; Flat Black Smooth - 70149037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Caster, Swivel; 240 lbs.; 5.125 in.; 4 in.; 12 ga. Steel; Flat Black Smooth
70149037
Caster, Swivel; 240 lbs.; 5.125 in.; 4 in.; 12 ga. Steel; Flat Black Smooth 70149037
Swivel Caster with Brake, 12 ga. Steel Material, 240 lbs. Weight Capacity Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 4.00" Diameter × 1.25" Wide Wheels Wheel Material: Hard Tread Rubber Load Rating: 240 Lbs./Caster Ball-Bearing Swivel Type Casters Comes with Formed 12-Gauge Adapter Mounting Bracket Mounts In All Cabinet Racks Which Presently Accept RC-7758 Caster Comes with All Necessary Mounting Hardware Increases Overall Height of Cabinet Rack By Approximately 4 Inches

Swivel Caster with Brake, 12 ga. Steel Material, 240 lbs. Weight Capacity
Design Features

  • Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan
  • Accept 19.00" EIA Width Panels
  • 1200 Lb. Equipment Load Capacity
  • Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base
  • Insulated Locking Econoglas Front Door
  • Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately)
  • Style A Includes Two SH-2385 Ventilated Shelves
  • Style B Includes Leveler Kits
    Finishes
  • Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard
  • Style B: Black Textured (BT) Is Standard
  • Both Styles Are Available In Other BUD Textured Colors at No Additional Cost
  • 4.00" Diameter × 1.25" Wide Wheels
  • Wheel Material: Hard Tread Rubber
  • Load Rating: 240 Lbs./Caster
  • Ball-Bearing Swivel Type Casters
  • Comes with Formed 12-Gauge Adapter Mounting Bracket
  • Mounts In All Cabinet Racks Which Presently Accept RC-7758 Caster
  • Comes with All Necessary Mounting Hardware
  • Increases Overall Height of Cabinet Rack By Approximately 4 Inches
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Casters
Product Number 70149037
Product Name Caster, Swivel; 240 lbs.; 5.125 in.; 4 in.; 12 ga. Steel; Flat Black Smooth
Caster Type Swivel Plate Caster
Wheel Type Metal
Features Brake
Maximum Load 240 lbs (109 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H - JS380-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details