BUD INDUSTRIES, INC. Boxes PW-12850-TMB

Description
"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12850-TMB-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"

"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"

Buy Now Datasheet
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries - 82AH3783 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
82AH3783
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries 82AH3783
ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:56.39mm; External Width - Metric:127mm; External Depth - Metric:184.15mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:56.39mm; External Width - Metric:127mm; External Depth - Metric:184.15mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12850-TMB-ND 82AH3783
Product Name Boxes Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832113 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 2.36 inch (60 mm)
Depth 1.18 inch (30 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers