BUD INDUSTRIES, INC. Boxes PW-12850-T

Description
"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12850-T-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"

"Enclosure Plastic, ABS Black Cover Included 7.250"" L x 5.000"" W (184.15mm x 127.00mm) X 2.220"" (56.39mm)"

Buy Now Datasheet
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries - 82AH3782 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
82AH3782
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries 82AH3782
ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:56.39mm; External Width - Metric:127mm; External Depth - Metric:184.15mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:56.39mm; External Width - Metric:127mm; External Depth - Metric:184.15mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12850-T-ND 82AH3782
Product Name Boxes Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
METTEC 19 INCH RACK CASES 3.464 X 10.531 - 70016878 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details