BUD INDUSTRIES, INC. Boxes PW-12848-MB

Description
"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12848-MB-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"

"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"

Buy Now Datasheet
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries - 82AH3773 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
82AH3773
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries 82AH3773
ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12848-MB-ND 82AH3773
Product Name Boxes Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details