BUD INDUSTRIES, INC. Boxes PW-12847-TMB

Description
"Enclosure Plastic, ABS Black Cover Included 5.250"" L x 3.750"" W (133.35mm x 95.25mm) X 1.970"" (50.04mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 5.250"" L x 3.750"" W (133.35mm x 95.25mm) X 1.970"" (50.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12847-TMB-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 5.250"" L x 3.750"" W (133.35mm x 95.25mm) X 1.970"" (50.04mm)"

"Enclosure Plastic, ABS Black Cover Included 5.250"" L x 3.750"" W (133.35mm x 95.25mm) X 1.970"" (50.04mm)"

Buy Now Datasheet
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries - 82AH3771 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
82AH3771
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries 82AH3771
ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:50.04mm; External Width - Metric:95.25mm; External Depth - Metric:133.35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:50.04mm; External Width - Metric:95.25mm; External Depth - Metric:133.35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12847-TMB-ND 82AH3771
Product Name Boxes Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details