BUD INDUSTRIES, INC. Boxes PW-12846

Description
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12846-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"

"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"

Buy Now Datasheet
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries - 82AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
82AH3764
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries 82AH3764
ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:85.85mm; External Depth - Metric:114.3mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:85.85mm; External Depth - Metric:114.3mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12846-ND 82AH3764
Product Name Boxes Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details