BUD INDUSTRIES, INC. Boxes PU-16540

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 10.000"" L x 7.000"" W (254.00mm x 177.80mm) X 4.060"" (103.12mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 10.000"" L x 7.000"" W (254.00mm x 177.80mm) X 4.060"" (103.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16540-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 10.000"" L x 7.000"" W (254.00mm x 177.80mm) X 4.060"" (103.12mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 10.000"" L x 7.000"" W (254.00mm x 177.80mm) X 4.060"" (103.12mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries - 82AH3754 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
82AH3754
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries 82AH3754
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:103.12mm; External Width - Metric:177.8mm; External Depth - Metric:254mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:103.12mm; External Width - Metric:177.8mm; External Depth - Metric:254mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16540-ND 82AH3754
Product Name Boxes Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 4.06 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 226022 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TG Series Enclosures - 101-008-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details